EN
  • EN
  • DE

LF451CMX

Part No LF451CMX
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982515-LF451CMX
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF451CMX CAD Model

Description

The LF451CMX is a wide bandwidth, low noise, JFET-input operational amplifier from National Semiconductor (now part of Texas Instruments). It is designed for high-performance audio and instrumentation applications where low noise and distortion are critical. This amplifier offers excellent AC and DC characteristics, making it suitable for a wide range of precision circuits.

Applications

  • Audio Amplifiers
  • Instrumentation Amplifiers
  • Active Filters
  • Precision Integrators
  • High-Speed Comparators

Features

  • Low Noise: Minimizes unwanted signal interference.
  • Wide Bandwidth: Provides high gain over a broad frequency range.
  • High Slew Rate: Enables fast signal response.
  • Low Input Bias Current: Reduces DC offset errors.
  • Low Input Offset Voltage: Enhances DC accuracy.

Benefits

  • Improved Audio Quality: Low noise and distortion provide clear and accurate sound reproduction.
  • Enhanced Measurement Accuracy: Low input bias current and offset voltage improve precision in instrumentation applications.
  • Fast Signal Response: High slew rate enables rapid signal processing.
  • Stable Operation: Wide bandwidth and low noise ensure stable performance.
  • Versatile Application: Suitable for a wide range of analog circuit designs.

Technical Specifications

The LF451CMX features a typical input noise voltage of 8 nV/√Hz. It has a wide bandwidth, a high slew rate, and low input bias and offset currents. The supply voltage range is typically ±5V to ±15V. It is available in an SOIC-8 package. The operating temperature ranges from -40°C to +85°C. Key parameters include open-loop gain, common-mode rejection ratio (CMRR), and power supply rejection ratio (PSRR).

The LF451CMX is designed to provide high-performance amplification in applications where low noise and distortion are critical. Its excellent AC and DC characteristics make it a versatile choice for precision analog circuits.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1305
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
KIWI
Lowest to $0.0839
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
Lowest to $1.6320
STMicroelectronics
Need more? Email Us
Leshan Radio
Lowest to $0.0215
KEC
Lowest to $0.0658
Lumileds
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess