EN
  • EN
  • DE

LF147J/883QS

Part No LF147J/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description LF147J/883QS Ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986320-LF147J/883QS
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF147J/883QS CAD Model

Description

The LF147J/883QS is a quad JFET-input operational amplifier (op-amp) manufactured by National Semiconductor, now part of Texas Instruments (TI). Quad op-amps contain four independent op-amps within a single package, saving board space and cost. JFET-input op-amps are known for their high input impedance, low input bias current, and fast slew rate, making them suitable for various analog signal processing applications.

Applications

  • Instrumentation Amplifiers: Amplifying weak signals from sensors with high accuracy.
  • Audio Amplifiers: Used in preamplifiers, mixers, and equalizers.
  • Active Filters: Designing filters for specific frequency ranges.
  • Sample-and-Hold Circuits: Capturing and holding analog signals for processing.
  • Integrators and Differentiators: Performing mathematical operations on analog signals.

Features

  • Quad Op-Amp: Contains four independent op-amps in a single package.
  • JFET Input: High input impedance and low input bias current.
  • High Slew Rate: Fast response to input signal changes.
  • Low Input Offset Voltage: Minimizes DC errors in amplification.
  • Wide Bandwidth: Operates over a wide frequency range.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • 883QS Screening: Indicates compliance with MIL-STD-883, ensuring high reliability in military and aerospace applications.

Benefits

  • Space Saving: Quad configuration reduces board space requirements.
  • High Accuracy: JFET input and low offset voltage provide high accuracy in amplification.
  • Fast Response: High slew rate enables fast signal processing.
  • Reliable Performance: 883QS screening ensures reliable operation in harsh environments.
  • Versatile Functionality: Suitable for a wide range of analog signal processing applications.

Additional Details

The LF147J/883QS is specifically screened to meet the requirements of MIL-STD-883, which involves rigorous testing and quality control procedures to ensure its suitability for use in military, aerospace, and other high-reliability applications. The 883QS screening includes tests for temperature cycling, burn-in, and other environmental stresses.

The op-amp operates from a dual power supply (e.g., ±15V) and has a wide input voltage range. The specific gain, bandwidth, and other performance characteristics can be found in the product datasheet. Texas Instruments (TI) continues to support and manufacture this op-amp.

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
Lowest to $2.6115
Leshan Radio
Lowest to $0.0222
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Leshan Radio
Lowest to $0.0382
Lowpower
Lowest to $0.0772
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Leshan Radio
Lowest to $0.0215

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess