EN
  • EN
  • DE

JM38510/05001BCB

Part No JM38510/05001BCB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description NAND Gate 4-Element 2-IN CMOS 14-Pin CDIP NAND Gate 4-Element 2-IN CMOS 14-Pin CDIP NAND Gate 4-Element 2-IN CMOS...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024169-JM38510/05001BCB
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/05001BCB CAD Model

Description

The JM38510/05001BCB is a high-reliability operational amplifier manufactured by National Semiconductor (now Texas Instruments). This op-amp is designed and tested to meet stringent military specifications, making it suitable for demanding applications in aerospace, defense, and other high-reliability environments. It provides excellent performance characteristics, including low input bias current, low offset voltage, and high gain.

Applications

  • Military and aerospace systems
  • Precision instrumentation
  • High-reliability data acquisition
  • Sensor amplification
  • Analog signal processing

Features

  • High-reliability screening: Manufactured and tested to meet military standards.
  • Low input bias current: Minimizes errors in high-impedance circuits.
  • Low offset voltage: Provides accurate signal amplification.
  • High open-loop gain: Ensures precise control and accuracy in feedback circuits.
  • Wide operating temperature range: Operates reliably in extreme temperature environments.

Benefits

  • Enhanced system reliability: Military-grade screening ensures dependable performance in critical applications.
  • Accurate signal processing: Low input bias current and offset voltage minimize errors.
  • Versatile applications: Suitable for a wide range of analog signal processing tasks.
  • Stable performance: High gain and wide operating temperature range ensure consistent performance.

Additional Details

The JM38510/05001BCB is typically available in a hermetically sealed package (e.g., a metal can or ceramic DIP) to ensure long-term reliability. Key specifications include input voltage range, output voltage swing, slew rate, and power supply voltage. This op-amp is used in circuits where high accuracy and reliability are paramount, such as in precision measurement equipment, avionics systems, and military communication devices. Detailed datasheets provide comprehensive information on electrical characteristics, environmental ratings, and application guidelines.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1305
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Leshan Radio
Lowest to $0.0382
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess