EN
  • EN
  • DE

GAL16V8QS-10LNC

Part No GAL16V8QS-10LNC
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060444-GAL16V8QS-10LNC
Categories OEM Parts(F-I)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL16V8QS-10LNC CAD Model

Description

The GAL16V8QS-10LNC is a high-performance, low-power CMOS Generic Array Logic (GAL) device manufactured by National Semiconductor, now part of Texas Instruments (TI). It's a versatile programmable logic device (PLD) widely used for implementing custom logic functions in various digital systems.

This device can be configured to replace numerous standard logic gates and flip-flops, offering greater design flexibility and reducing component count. The "16V8" designation indicates a programmable array with 16 inputs and 8 outputs, each of which can be configured independently. The "QS" signifies a quarter-swing output, and the "10LNC" refers to a propagation delay of 10ns and a low-power (L) CMOS process, packaged in a narrow-body (N) package with commercial temperature range (C).

The GAL16V8QS-10LNC finds applications in:

  • Address Decoding: Generating chip select signals for memory and peripherals.
  • Combinatorial Logic: Implementing complex Boolean equations.
  • State Machines: Controlling sequential operations in digital systems.
  • Interface Logic: Bridging different logic families and signal levels.
  • Glue Logic: Interconnecting various digital components.

Features

  • Reprogrammable CMOS Technology: Allows for easy design changes and updates.
  • Electrically Erasable Cells: Enables flexible prototyping and in-system programming.
  • Low-Power Operation: Minimizes power consumption in battery-powered applications.
  • 10ns Propagation Delay: Offers high-speed performance for demanding applications.
  • Output Logic Macrocell (OLMC): Configurable output structure for various logic functions.
  • Pin-Compatible with Bipolar PAL Devices: Simplifies replacement of existing PAL designs.

Benefits

  • Reduced Component Count: Replaces multiple discrete logic gates with a single device.
  • Increased Design Flexibility: Allows for easy implementation of custom logic functions.
  • Faster Design Cycle: Simplifies prototyping and debugging with reprogrammability.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Improved System Performance: High-speed operation enhances overall system speed.

Technical Specifications:

  • Supply Voltage: 5V ±10%
  • Operating Temperature: 0°C to +75°C (Commercial)
  • Input Voltage Levels: TTL compatible
  • Output Voltage Levels: TTL compatible
  • Propagation Delay: 10ns (maximum)
  • Standby Current: Typically 5mA
  • Package: 20-Pin Narrow Body DIP

The GAL16V8QS-10LNC offers a cost-effective and versatile solution for implementing custom logic in a wide range of digital applications. Its reprogrammability, low-power operation, and high-speed performance make it an excellent choice for both prototyping and production designs.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess