The DS96F172ME is a quad differential line driver designed for high-speed data transmission over balanced lines. Manufactured by National Semiconductor (now Texas Instruments), it is part of the broader family of differential transceivers used in various communication and industrial applications. Despite being designated as END-OF-LIFE, it remains relevant for maintaining or upgrading legacy systems and understanding its functionality.
Applications
- RS-422 Communication: Used as a driver in RS-422 communication systems for noise-immune data transmission.
- RS-485 Communication: Can be configured for RS-485 applications where multiple devices communicate on a shared bus.
- Industrial Control Networks: Implemented in industrial control networks for reliable communication between controllers and sensors.
- Data Acquisition Systems: Employed in data acquisition systems to transmit data from remote sensors to a central processing unit.
Features
- Quad Driver Configuration: Contains four independent differential line drivers in a single package.
- High-Speed Data Transmission: Supports data rates up to several megabits per second, depending on the cable and system configuration.
- Differential Signaling: Uses differential signaling to minimize the effects of noise and ground loops.
- Wide Common-Mode Voltage Range: Operates over a wide common-mode voltage range, enhancing noise immunity.
- Short-Circuit Protection: Includes short-circuit protection to prevent damage from output shorts.
Benefits
- Robust Communication: Differential signaling provides robust and reliable communication in noisy environments.
- High Data Rates: Supports high data rates for efficient data transfer in demanding applications.
- Compact Design: The quad driver configuration allows for a compact design with reduced component count.
- Enhanced Reliability: Short-circuit protection and wide common-mode range contribute to enhanced reliability.
Additional Details
The DS96F172ME typically operates from a 5V power supply. The output voltage swing is optimized for driving balanced lines. Proper termination is crucial for minimizing reflections and ensuring signal integrity. Refer to the Texas Instruments datasheet for detailed electrical characteristics, timing diagrams, application notes, and package dimensions.