EN
  • EN
  • DE

DS90UR124QVS

Part No DS90UR124QVS
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description LINE RECEIVER, 1 FUNC, 24 RCVR, / 1.03Gbps Deserializer 1 Input 24 Output 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Function Deserializer
Data Rate 1.03Gbps
Input Type FPD-Link II, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 24
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Standard Package 55 pcs
ECCN 5A991B3
HTSUS 8542.39.0001
Win Source Part Number 586994-DS90UR124QVS
Ultra Librarian 3D Model Ultra Librarian DS90UR124QVS CAD Model

Description

The DS90UR124QVS is an integrated circuit designed for use in serializing and deserializing high-speed data streams.

  • Category: Interface - Serializers, Deserializers
  • Type: Deserializer
  • Inputs/Outputs: 1/24 LVCMOS
  • Compatibility: FPD-Link II and LVDS
  • Data Rate: 1.03Gbps
  • Voltage Supply: 3V to 3.6V
  • Mounting Type: Surface Mount
  • Package: 64-TQFP
  • Operating Temperature: -40°C to 105°C
  • Product Status: Active
  • Manufacturer: National Semiconductor (TI)

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
Input Output
Lowest to $22.2053
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $37.7796
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1150 $61.3800
25+ $4.7849 $119.6225
38+ $4.6200 $175.5600
54+ $4.2901 $231.6654
71+ $4.1250 $292.8750
88+ $3.9600 $348.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess