EN
  • EN
  • DE
  • IT

DS8884AN

Part No DS8884AN
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Description High Voltage Cathode Decoder/Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1175182-DS8884AN
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS8884AN CAD Model

Description

The DS8884AN is a quad MOS sense amplifier designed for use in memory and interface applications. Manufactured by National Semiconductor (now Texas Instruments), it is primarily intended for interfacing MOS memory devices to standard TTL logic. This amplifier provides high sensitivity and fast switching speeds, crucial for efficient data transfer and signal processing.

Applications

  • MOS memory interfacing
  • Sense amplifier for magnetic bubble memories
  • Relay drivers
  • Lamp drivers
  • Line receivers

Features

  • High sensitivity: 2 mV typical
  • Fast switching speeds
  • TTL compatible outputs
  • Individual channel strobes
  • Operation from a single 5V supply
  • High common-mode rejection ratio
  • Four independent channels

Benefits

  • Provides reliable interface between MOS memory and TTL logic.
  • Enhances system performance with fast switching speeds.
  • Reduces the number of components required for memory interfacing.
  • Simplifies system design with single 5V supply operation.
  • Improves noise immunity with high common-mode rejection.
  • Offers flexibility with individual channel strobes.

Additional Details

The DS8884AN consists of four independent sense amplifier channels, each capable of detecting low-level signals and converting them to TTL-compatible logic levels. Each channel includes a strobe input, allowing for individual channel selection and control. This feature is particularly useful in multiplexed memory systems or applications where signals need to be sampled at different times. The device operates from a single 5V power supply, simplifying power supply requirements and reducing system complexity. Its high sensitivity enables the detection of weak signals, ensuring reliable data retrieval from MOS memory devices. The fast switching speeds of the DS8884AN contribute to improved system performance by minimizing propagation delays. Its robust design and TTL compatible outputs allow it to integrate seamlessly with a wide range of digital systems. The device’s ability to operate effectively as a relay or lamp driver expands its utility beyond memory interfacing, making it a versatile component in various electronic applications. The high common-mode rejection ratio ensures accurate signal detection even in noisy environments, enhancing the overall reliability of the system.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Broadcom Limited
Contact for details
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Chilisin
Need more? Email Us
AVX Corporation
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess