EN
  • EN
  • DE

DS78L12J-MIL

Part No DS78L12J-MIL
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224447-DS78L12J-MIL
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS78L12J-MIL CAD Model

Description

The DS78L12J-MIL is a precision voltage regulator specifically designed for military applications where reliability and consistent performance are paramount. Manufactured by National Semiconductor (now Texas Instruments), this device provides a stable and regulated 12V output, crucial for sensitive electronic components.

Applications

  • Military communication systems
  • Avionics equipment
  • High-reliability power supplies
  • Precision instrumentation in defense applications
  • Regulated power source for microprocessors and logic circuits in harsh environments

Features

  • Output voltage: +12V
  • Precision voltage regulation
  • Short-circuit protection
  • Thermal overload protection
  • High input voltage capability
  • MIL-STD-883 compliant
  • Hermetically sealed package for enhanced reliability

Benefits

  • Ensures stable and reliable power supply for critical military applications.
  • Protects sensitive components from voltage fluctuations and damage.
  • Reduces the risk of system failure due to power supply issues.
  • Provides a consistent and accurate voltage source for precision instrumentation.
  • Operates reliably in extreme temperature and environmental conditions.

Additional Details

The DS78L12J-MIL comes in a hermetically sealed package, which protects the internal circuitry from moisture, corrosion, and other environmental factors. It's designed to operate over a wide temperature range, making it suitable for demanding military environments. The device incorporates current limiting and thermal shutdown features to prevent damage from overload conditions. The MIL-STD-883 compliance ensures that the device has undergone rigorous testing and screening processes, guaranteeing its reliability and performance in critical applications. The device’s ability to maintain a stable 12V output voltage, even with variations in input voltage and load current, is crucial for maintaining the accuracy and stability of sensitive electronic systems. This regulator is specifically designed to provide consistent performance under challenging operating conditions, ensuring the reliable operation of military and aerospace equipment. Its robust design and comprehensive protection features make it a dependable choice for critical applications where failure is not an option.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
C&K Components
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess