EN
  • EN
  • DE

DS75462N

Part No DS75462N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Description IC Driver Dual Peripheral 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1008563-DS75462N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS75462N CAD Model

Description

The DS75462N is a high-voltage, high-current Darlington transistor array manufactured by National Semiconductor (now Texas Instruments). This device is designed for applications requiring high current and voltage switching, such as driving relays, solenoids, and other inductive loads. It consists of multiple Darlington transistor pairs in a single package, providing a compact and efficient solution for high-power switching needs.

Applications:

  • Relay Driving: Used to drive relays in various control systems and automation equipment.
  • Solenoid Driving: Employed in solenoid-operated devices such as valves and actuators.
  • Lamp Driving: Integrated into lighting control systems for switching lamps and LED arrays.
  • Motor Control: Used for driving small DC motors and stepper motors in various applications.
  • Logic Buffers: Can be used as a high-current buffer to drive other circuits and devices.

Features:

  • High Voltage: Supports high voltage switching, typically up to 100V or more.
  • High Current: Capable of handling high current loads, typically up to 500mA per channel.
  • Darlington Transistor Array: Contains multiple Darlington transistor pairs in a single package.
  • TTL/CMOS Compatible Inputs: Inputs are compatible with TTL and CMOS logic levels.
  • Free-Wheeling Diodes: Includes built-in free-wheeling diodes for inductive load protection.
  • Single Supply Operation: Operates from a single power supply, simplifying power supply design.

Benefits:

  • High-Power Switching: Provides a compact and efficient solution for high-power switching needs.
  • Easy Interfacing: TTL/CMOS compatible inputs simplify interfacing with digital systems.
  • Inductive Load Protection: Built-in free-wheeling diodes protect against voltage spikes from inductive loads.
  • Reduced Component Count: Darlington transistor array reduces component count and board space.
  • Versatile Applications: Suitable for a wide range of high-voltage, high-current applications.

The DS75462N requires a single power supply and is available in various package options. Key specifications include the voltage rating, current rating, and operating temperature range. Always consult the official datasheet from Texas Instruments for the most accurate and up-to-date specifications.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4488 $58.6296
41+ $2.8298 $116.0218
64+ $2.7414 $175.4496
88+ $2.6530 $233.4640
113+ $2.5645 $289.7885
151+ $2.2991 $347.1641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess