EN
  • EN
  • DE

DS25BR150TSD

Part No DS25BR150TSD
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 3.125 Gbps LVDS Buffer with Transmit Pre-Emphasis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169161-DS25BR150TSD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS25BR150TSD CAD Model

Description

The DS25BR150TSD, manufactured by National Semiconductor (now Texas Instruments), is a 3.125 Gbps High-Performance Signal Conditioner with Transmit De-Emphasis and input equalization. This device is designed to extend the signaling distance and improve signal integrity in high-speed data transmission systems, supporting higher data rates than the DS25BR100/110 series. It compensates for Inter-Symbol Interference (ISI) introduced by cables and backplanes, ensuring reliable data transfer. Note that this part is designated as END-OF-LIFE.

Applications:

  • Backplanes: Used in backplane applications to improve signal integrity and extend transmission distances at higher data rates.
  • Cable Extension: Employed to extend the reach of cables in high-speed data links operating up to 3.125 Gbps.
  • High-Speed Data Transmission: Suitable for applications requiring reliable data transfer at speeds up to 3.125 Gbps.
  • Storage Systems: Incorporated in storage systems to enhance signal quality in data paths where higher bandwidth is needed.
  • Networking Equipment: Used in networking equipment to improve signal integrity over longer distances at increased speeds.

Features:

  • 3.125 Gbps Operation: Supports data rates up to 3.125 Gbps.
  • Transmit De-Emphasis: Compensates for ISI by pre-emphasizing the transmitted signal.
  • Input Equalization: Recovers signals degraded by ISI before retransmission.
  • Low Power Consumption: Minimizes power consumption, making it suitable for power-sensitive applications.
  • Adjustable De-Emphasis Levels: Allows for fine-tuning of the de-emphasis to optimize signal integrity.

Benefits:

  • Improved Signal Integrity: Enhances signal quality by compensating for ISI with both de-emphasis and equalization at higher data rates.
  • Extended Transmission Distance: Increases the distance over which reliable data transmission can occur at 3.125 Gbps.
  • Reduced Bit Error Rate (BER): Lowers the BER by improving signal quality.
  • Simplified System Design: Simplifies the design of high-speed data links operating at higher speeds.
  • Enhanced System Reliability: Improves the overall reliability of the data transmission system.

Additional Details:

The DS25BR150TSD operates from a 3.3V supply. The combination of input equalization and transmit de-emphasis makes it highly effective in mitigating ISI in demanding high-speed environments. The device is available in a space-saving package. As this part is designated as END-OF-LIFE, consider alternative solutions for new designs when implementing new higher speed interfaces.

You May Also Be Interested in

Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2391 $50.8692
29+ $3.4783 $100.8707
45+ $3.3696 $151.6320
62+ $3.2609 $202.1758
80+ $3.1522 $252.1760
107+ $2.8261 $302.3927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess