EN
  • EN
  • DE

DS2003CJ

Part No DS2003CJ
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description High Current/Voltage Darlington Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1169052-DS2003CJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2003CJ CAD Model

Description

The DS2003CJ is a discontinued high-current, high-voltage Darlington transistor array manufactured by National Semiconductor, now a part of Texas Instruments (TI). Similar to the DS2001CN, it's designed to interface between low-level logic circuitry and higher current/voltage loads. It comprises seven NPN Darlington transistor pairs, each capable of sinking substantial current, making it suitable for driving various loads such as relays, solenoids, lamps, and LED displays.

Applications

  • Driving relays and solenoids in industrial control systems.
  • Driving LED displays and indicator lights.
  • Interfacing logic circuits with high-voltage or high-current devices.
  • Stepper motor control.
  • Driving small DC motors.

Features

  • Seven independent Darlington transistor pairs in a single package.
  • High output voltage capability (typically up to 50V).
  • High output current sinking capability (typically up to 500mA per channel).
  • Input compatible with various logic families, including TTL and CMOS.
  • Internal suppression diodes for inductive loads.
  • Through-hole package for easy board mounting and prototyping.

Benefits

  • Simplified interface between low-level logic and high-power loads.
  • Reduced component count, simplifying circuit design.
  • Protection against voltage spikes from inductive loads, improving reliability.
  • Easy to implement control for various high-power devices.
  • Cost-effective solution for applications requiring multiple drivers.

Additional Details

The DS2003CJ is designed for use in a wide range of applications. The integrated suppression diodes significantly reduce the risk of damage from back EMF when driving inductive loads. The device's input is designed to be compatible with a variety of logic families, which allows for simple integration into new and existing designs. Given its end-of-life status, a replacement may be needed for new projects. Consider the electrical characteristics and pinout compatibility when selecting a suitable substitute.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess