EN
  • EN
  • DE

DP8409AN

Part No DP8409AN
Manufacturer National Semiconductor (TI)
Catalog Interface - Controllers
Description DRAM CONTROLLER, 256K X 1, MOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr National Semiconductor (TI)
Package Bulk
Product Status Obsolete
Programmable Not Verified
Package / Case 48-DIP
Supplier Device Package 48-DIP
Standard Package 7 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 110536-DP8409AN
Ultra Librarian 3D Model Ultra Librarian DP8409AN CAD Model

Description

DP8409AN Description

The DP8409AN is a versatile and robust memory controller designed for dynamic memory management in electronic systems. This component is ideal for applications that require high performance and reliability.

  • Memory Management Systems
  • Embedded Systems
  • Industrial Automation
  • Consumer Electronics

Features and Benefits

  • High Efficiency: Supports efficient memory utilization to enhance system performance.
  • Compact Design: Space-saving design suitable for various form factors.
  • Reliability: Ensures stable operations in diverse environmental conditions.

The DP8409AN is an excellent choice for developers looking to optimize their memory management systems without compromising on functionality.

You May Also Be Interested in

Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess