EN
  • EN
  • DE

DP8304N

Part No DP8304N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055899-DP8304N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DP8304N CAD Model

Description

The DP8304N is a Biphase Manchester Encoder/Decoder (BI-PHASE/MANCHESTER ENCODER/DECODER) designed for serial communication applications. Manufactured by Texas Instruments (formerly National Semiconductor), this device is commonly used in data transmission systems where reliable data encoding and decoding are essential. It facilitates the transmission of digital data over a single wire, ensuring both data and clock information are embedded in the signal.

Applications:

  • Ethernet Communication: Used in early Ethernet implementations, particularly for Manchester encoding/decoding.
  • Magnetic Stripe Readers: Applied in magnetic stripe reader interfaces for encoding and decoding data on magnetic cards.
  • Optical Fiber Communication: Employed in optical fiber communication systems where reliable clock recovery is needed.
  • Serial Data Transmission: Utilized in various serial data transmission applications.
  • Industrial Control Systems: Integrated into industrial control systems for data communication between devices.

Features:

  • Manchester Encoding/Decoding: Performs Manchester encoding for transmitting data and clock information simultaneously.
  • Biphase Encoding/Decoding: Supports biphase encoding for similar data transmission purposes.
  • Single-Chip Solution: Provides a complete encoding/decoding solution in a single integrated circuit.
  • TTL Compatibility: Compatible with TTL logic devices.

Benefits:

  • Reliable Data Transmission: Ensures reliable data transmission by embedding clock information in the signal.
  • Simplified System Design: Reduces the complexity of serial communication systems.
  • Versatile Application: Suitable for a wide range of data communication applications.

Technical Specifications:

The DP8304N operates with a supply voltage of 5V. It is typically available in a DIP package. For detailed specifications, timing diagrams, and application circuits, refer to the official datasheet from Texas Instruments.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0114
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess