The DM74HC74D is a dual D-type flip-flop with set and reset capabilities from the 74HC series, originally manufactured by National Semiconductor and now produced by Texas Instruments (TI). This integrated circuit (IC) is widely used for data storage, shift registers, and control logic in digital systems.
Applications:
- Data storage in memory systems
- Shift registers for serial-to-parallel and parallel-to-serial data conversion
- Control logic for sequencing and state machines
- Frequency dividers for clock signal generation
- Bounce-free switches
Features:
- Dual D-type flip-flops in a single package
- Set and Reset inputs for asynchronous operation
- Positive-edge triggered clock input
- High-speed operation with typical propagation delay of 13ns
- Wide operating voltage range (2V to 6V)
Benefits:
- Versatile building block for digital circuits
- Set and Reset inputs allow for easy initialization
- High-speed operation enables fast data processing
- Wide operating voltage range provides compatibility with different logic families
- Low power consumption reduces energy costs
Additional Details:
Each flip-flop in the DM74HC74D independently captures the logic level present at its D (data) input at the rising edge of the clock signal. The Q and Q̅ (Q-bar) outputs provide the stored data and its complement, respectively. The Set (SD) and Reset (RD) inputs are asynchronous and override the clock and D inputs. When SD is low, Q is forced high; when RD is low, Q is forced low. This device is commonly used in applications requiring reliable data storage and control. The input protection circuitry prevents damage from static discharge. The IC is available in a surface mount SOIC package.