EN
  • EN
  • DE

DM74F32SCX

Part No DM74F32SCX
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1147193-DM74F32SCX
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74F32SCX CAD Model

Description

The DM74F32SCX is a quad 2-input OR gate from the 74F (Fast) logic family manufactured by National Semiconductor, now part of Texas Instruments (TI). OR gates are fundamental logic gates that output a HIGH (1) signal if either or both of their inputs are HIGH (1).

Applications:

  • Logic circuits: Used in a wide variety of digital logic circuits for implementing Boolean OR functions.
  • Data selection: Can be used to select one of multiple data sources.
  • Address decoding: Employed in address decoding circuits to enable or disable memory locations or peripherals.
  • Control logic: Used in control logic circuits to generate control signals based on input conditions.
  • Alarm systems: Can be used in alarm systems to trigger an alarm if any of several sensors are activated.

Features:

  • Quad 2-input OR gate: Contains four independent 2-input OR gates in a single package.
  • Fast switching speed: 74F family provides fast switching speeds for high-performance applications.
  • Low power consumption: Offers relatively low power consumption compared to older logic families.
  • High output drive capability: Provides sufficient current to drive other logic gates.
  • Wide operating voltage range: Operates over a standard TTL voltage range.

Benefits:

  • Simplified circuit design: Quad package reduces component count and simplifies circuit layout.
  • Improved performance: Fast switching speed enhances overall circuit performance.
  • Reduced power consumption: Low power consumption minimizes power supply requirements.
  • Reliable operation: Provides reliable operation over a wide range of operating conditions.
  • Cost-effective solution: Provides a cost-effective solution for implementing OR logic functions.

Additional Details:

The DM74F32SCX utilizes TTL (Transistor-Transistor Logic) technology. Key specifications include propagation delay, power dissipation, and fan-out (the number of similar gates it can drive). Consult the datasheet for complete specifications, including pinout, electrical characteristics, and timing diagrams.

You May Also Be Interested in

Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
C&K Components
Need more? Email Us
ACX
Lowest to $0.1640
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess