EN
  • EN
  • DE

DM74ALS245WM

Part No DM74ALS245WM
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1217284-DM74ALS245WM
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74ALS245WM CAD Model

Description

The DM74ALS245WM is an octal bus transceiver with three-state outputs manufactured by Texas Instruments (formerly National Semiconductor). It is designed for asynchronous two-way communication between data buses. This device features low power consumption and high-speed operation, making it suitable for a variety of applications where bidirectional data transfer is required.

Applications

  • Data bus interfacing in microprocessor-based systems.
  • Memory interface in computer systems.
  • Peripheral device interface in embedded systems.
  • Bidirectional data communication in industrial control systems.
  • General-purpose data buffering and isolation.

Features

  • Bidirectional Data Transfer: Allows data to flow in either direction between two buses.
  • Three-State Outputs: Provides high-impedance state for bus isolation.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • High-Speed Operation: Enables fast data transfer rates.
  • TTL Compatibility: Compatible with standard TTL logic levels.

Benefits

  • Flexible Data Communication: Supports bidirectional data transfer for versatile system designs.
  • Bus Isolation: Three-state outputs allow for easy bus isolation and control.
  • Energy Efficiency: Low power consumption reduces overall system power requirements.
  • Fast Data Transfer: High-speed operation enables quick and efficient data exchange.
  • Easy Integration: TTL compatibility simplifies integration with existing TTL logic circuits.

Specifications

The DM74ALS245WM octal bus transceiver operates with a supply voltage of 5V. The propagation delay, input/output voltage levels, and operating temperature range should be verified in the manufacturer's datasheet. This device is designed to provide reliable performance over a wide range of operating conditions and is constructed with materials that ensure long-term reliability. Consult the Texas Instruments product documentation for detailed specifications, including pin configurations, electrical characteristics, and timing diagrams.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0244
TDK Corporation
Lowest to $0.1360
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Chilisin
Lowest to $0.0019
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Chilisin
Lowest to $0.0021
C&K Components
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess