The DM7483N is a 4-bit binary full adder integrated circuit (IC) from the 7400 series, originally manufactured by National Semiconductor and now produced by Texas Instruments (TI). This device performs the addition of two 4-bit binary numbers and generates a 4-bit sum along with a carry-out bit, essential for arithmetic operations in digital systems.
Applications:
- Arithmetic logic units (ALUs) in computers and microprocessors
- Digital signal processing (DSP) systems for audio and image processing
- Data encryption and decryption algorithms
- Control systems for industrial automation
- Instrumentation and measurement equipment
Features:
- Adds two 4-bit binary numbers
- Generates a 4-bit sum output
- Provides a carry-out output for cascading adders
- High-speed operation for real-time processing
- TTL (Transistor-Transistor Logic) compatible
Benefits:
- Efficiently performs binary addition
- Cascading capability allows for adding larger binary numbers
- High-speed operation enables fast data processing
- TTL compatibility simplifies integration with other logic devices
- Cost-effective solution for arithmetic operations
Additional Details:
The DM7483N accepts two 4-bit binary numbers (A0-A3 and B0-B3) as inputs, along with a carry-in (C0) input. It produces a 4-bit sum (S0-S3) output and a carry-out (C4) output. The carry-out from one DM7483N can be connected to the carry-in of another to create adders for larger bit widths. The device operates on a supply voltage of 5V and is commonly available in a 16-pin DIP (Dual In-line Package). It is a fundamental building block for digital arithmetic circuits. The propagation delay is a key parameter to consider when designing high-speed systems.