EN
  • EN
  • DE

DM54LS154J/883C

Part No DM54LS154J/883C
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1225595-DM54LS154J/883C
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM54LS154J/883C CAD Model

Description

The DM54LS154J/883C is a 4-line to 16-line decoder/demultiplexer manufactured by National Semiconductor, now part of Texas Instruments (TI). This device is part of the 54LS series, known for its low-power Schottky TTL technology, making it suitable for applications requiring high speed and low power consumption. The /883C designation indicates that this part is manufactured and tested to military standards, ensuring high reliability and performance in harsh environments.

Applications

  • Memory address decoding: Selecting specific memory locations in digital systems.
  • Data routing: Directing data to one of 16 output lines based on the input address.
  • Digital multiplexing and demultiplexing: Used in systems that require time-division multiplexing.
  • Industrial control systems: Implementing complex control logic for machinery and automation.
  • Military and aerospace applications: Due to its compliance with military standards.

Features

  • 4-line to 16-line decoding: Decodes a 4-bit binary input into one of 16 output lines.
  • Low-power Schottky TTL: Offers a good balance of speed and power consumption.
  • Inhibit input: Allows disabling all outputs.
  • Multiple enable inputs: Provides flexibility in controlling the device's operation.
  • Military-grade version (/883C): Ensures high reliability and performance under extreme conditions.

Benefits

  • Simplified address decoding: Reduces the complexity of address decoding circuitry.
  • Increased system efficiency: Low power consumption minimizes heat generation and improves overall system efficiency.
  • Enhanced reliability: The /883C version guarantees reliable operation in demanding environments.
  • Flexibility in design: The inhibit and enable inputs offer flexibility in implementing complex logic functions.
  • Reduced component count: Consolidates decoding functionality into a single IC.

Additional Details

The DM54LS154J/883C operates from a 5V power supply. Its output is active low, meaning that the selected output line is driven low while all other lines are high. The device is typically packaged in a ceramic dual-in-line package (CERDIP). The operating temperature range for the /883C version is typically -55°C to +125°C. Detailed electrical characteristics, timing diagrams, and application notes are available in the Texas Instruments datasheet for the DM54LS154.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Chilisin
Lowest to $0.0021
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
TDK Corporation
Lowest to $0.0244
Chilisin
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess