EN
  • EN
  • DE

DAC1266LCJ

Part No DAC1266LCJ
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description HI-SPEED 12-BIT D/A CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1166424-DAC1266LCJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC1266LCJ CAD Model

Description

The DAC1266LCJ is a 12-bit Digital-to-Analog Converter (DAC) manufactured by National Semiconductor (now Texas Instruments). This DAC offers a higher resolution compared to 8-bit DACs, allowing for finer control and more precise analog output. Its precision makes it suitable for applications requiring accurate analog signal generation. The part is generally regarded as end-of-life.

Applications

  • Precision Instrumentation: Used in instruments requiring high-precision analog outputs, such as laboratory equipment and calibration systems.
  • Medical Imaging: Employed in medical imaging equipment for generating precise control signals.
  • ATE (Automated Test Equipment): Utilized in ATE systems for generating analog signals for testing electronic components and systems.
  • Servo Control Systems: Incorporated in servo control systems for precise motor control.
  • High-Resolution Audio: Used in high-resolution audio equipment for generating analog audio signals with low distortion.

Features

  • 12-Bit Resolution: Provides 12-bit resolution, allowing for 4096 discrete analog output levels.
  • Low Glitch Energy: Designed to minimize glitch energy during output transitions, improving signal integrity.
  • Fast Settling Time: Exhibits a fast settling time, allowing for rapid changes in the analog output voltage.
  • Low Total Harmonic Distortion (THD): Offers low THD, ensuring high-quality analog output signals.
  • Digital Interface: Features a digital interface for easy interfacing with microprocessors and other digital circuits.
  • Single or Dual Supply Operation: Can operate from a single or dual power supply, providing flexibility in system design.

Benefits

  • High Precision: Offers high precision analog output for demanding applications.
  • Low Noise: Designed for low noise operation, ensuring clean analog output signals.
  • Versatile: Suitable for a wide range of high-resolution analog output applications.
  • Easy to Use: Relatively easy to interface with digital systems.
  • Stable Performance: Provides stable and reliable performance over a wide range of operating conditions.

Additional Details

The DAC1266LCJ typically requires an external reference voltage. It's important to consider the settling time, especially for applications requiring fast output changes. Specific performance characteristics like linearity and temperature drift are detailed in the datasheet. The part comes in different package types. Always consult the datasheet for the exact pinout, voltage requirements, and application recommendations.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess