EN
  • EN
  • DE

DAC0800LCN/DAC-08EP

Part No DAC0800LCN/DAC-08EP
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005134-DAC0800LCN/DAC-08EP
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC0800LCN/DAC-08EP CAD Model

Description

The DAC0800 is a monolithic 8-bit digital-to-analog converter (DAC) featuring a full-scale settling time of 150 ns while dissipating only 33 mW with ±5V supplies. No reference amplifier is needed since the device exhibits excellent output current stability over supply voltage variations. Also, the DAC0800 has high compliance complementary current outputs to allow differential output voltages of 20 Vp-p with simple resistor loads. The matched monolithic construction of this converter provides inherently superior accuracy and monotonicity over a wide temperature range.

Applications:

  • Waveform generators
  • ATE
  • Process control systems
  • Instrumentation
  • Motor speed control
  • Servo systems

Features:

  • Fast settling time: 150 ns (typ)
  • Low power dissipation: 33 mW @ ±5V
  • Full-scale current preadjusted to ±1 LSB
  • High output impedance and compliance: -10 to +18V
  • Direct interface to all popular logic families
  • Monotonic multiplying performance
  • Wide power supply range: ±4.5V to ±18V

Benefits:

  • High Speed: The fast settling time allows for precise control and rapid response in time-sensitive applications.
  • Low Power Consumption: Minimizes energy usage, making it ideal for portable and power-conscious designs.
  • Ease of Interface: Directly interfaces with various logic families simplifying integration into existing systems.
  • Accuracy and Stability: Provides accurate and monotonic conversion over a broad range of operating conditions.

Additional Details:

The DAC0800 is designed to operate with a wide power supply range (±4.5V to ±18V) providing design flexibility. Its complementary current outputs, with high output impedance and compliance, make it suitable for a variety of analog signal processing tasks. The device's preadjusted full-scale current simplifies calibration and ensures consistent performance. The DAC08EP is an enhanced version or alternative package of the DAC0800.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess