EN
  • EN
  • DE

COP820CJ-XXX/N

Part No COP820CJ-XXX/N
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1194009-COP820CJ-XXX/N
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COP820CJ-XXX/N CAD Model

Description

The COP820CJ-XXX/N is an 8-bit microcontroller from National Semiconductor (now Texas Instruments). It belongs to the COP8 family of microcontrollers, known for their cost-effectiveness and versatile feature set. This microcontroller is designed for a wide range of embedded control applications where efficient processing and low power consumption are critical.

Applications:

  • Home Appliances: Used in control systems for washing machines, refrigerators, and microwave ovens.
  • Consumer Electronics: Employed in remote controls, toys, and other consumer gadgets.
  • Industrial Control: Integrated into industrial automation systems for motor control and sensor monitoring.
  • Automotive Electronics: Used in automotive applications such as dashboard controls and sensor interfaces.
  • Security Systems: Utilized in alarm systems and access control devices.

Features:

  • 8-bit Architecture: Based on an efficient 8-bit instruction set.
  • On-Chip Memory: Includes both ROM and RAM for program and data storage.
  • I/O Ports: Offers multiple programmable input/output pins for interfacing with external devices.
  • Timers/Counters: Features built-in timers and counters for timing and event counting.
  • Serial Communication: Supports serial communication interfaces such as UART and SPI.
  • Interrupt Handling: Provides interrupt capabilities for real-time event handling.

Benefits:

  • Efficient Processing: Provides sufficient processing power for various embedded applications.
  • Low Power Consumption: Operates at low power, making it suitable for battery-powered devices.
  • Versatile I/O: Offers flexible input/output options for interfacing with a wide range of peripherals.
  • Real-Time Control: Enables real-time control through interrupt handling capabilities.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.

Specifications:

While specific specifications may vary depending on the exact configuration (XXX in the part number), typical specifications for COP820CJ microcontrollers include:

  • CPU Speed: Up to 10 MHz.
  • ROM Size: Up to 8 KB.
  • RAM Size: Up to 256 Bytes.
  • Number of I/O Pins: Up to 24.
  • Operating Voltage: Typically 3V to 5.5V.
  • Operating Temperature: -40°C to +85°C.

The COP820CJ-XXX/N from National Semiconductor (TI) is a versatile and cost-effective 8-bit microcontroller suitable for a broad range of embedded applications. Its low power consumption, versatile I/O options, and real-time control capabilities make it a solid choice for both industrial and consumer applications.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
TDK Corporation
Lowest to $0.0244
ACX
Lowest to $0.1640
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess