EN
  • EN
  • DE

CD4072BCN

Part No CD4072BCN
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Description DIP 14P Tube PICK#205493
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051527-CD4072BCN
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4072BCN CAD Model

Description

The CD4072BCN is a Dual 4-Input OR Gate manufactured by National Semiconductor (now Texas Instruments). This integrated circuit contains two independent 4-input OR gates, each performing the logical OR function. It is commonly used in digital logic circuits for implementing Boolean algebra functions, data selection, and signal combination. The device offers a simple and efficient way to implement OR logic in various electronic systems.

Applications:

  • Logic gates
  • Data selectors
  • Signal combiners
  • Alarm systems
  • Control circuits

Features:

  • Dual 4-input OR gates: Provides two independent OR gate functions in a single package.
  • High noise immunity: Offers reliable operation in noisy environments.
  • Wide operating voltage range: Can operate over a broad range of supply voltages.
  • Low power consumption: Minimizes power dissipation in battery-powered applications.
  • Standardized output drive: Compatible with other CMOS and TTL logic devices.

Benefits:

  • Simplified logic design: Reduces the number of components required for implementing OR logic.
  • Reliable operation: High noise immunity ensures stable performance in noisy environments.
  • Versatile applications: Suitable for a wide range of digital logic applications.
  • Energy efficient: Low power consumption extends battery life in portable devices.
  • Easy integration: Standardized output drive simplifies interfacing with other logic devices.

Additional Details:

The CD4072BCN is typically packaged in a 14-pin DIP (Dual In-line Package). It operates over a wide temperature range and features high input impedance, making it suitable for various applications. The device's datasheet provides detailed logic diagrams and application examples to aid in system design. Proper decoupling capacitors are recommended to minimize noise and ensure stable operation. It is part of the CD4000 series of CMOS logic integrated circuits, known for their reliability and versatility.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess