EN
  • EN
  • DE

ADC10461CIWMX

Part No ADC10461CIWMX
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1160287-ADC10461CIWMX
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC10461CIWMX CAD Model

Description

The ADC10461CIWMX is a 10-bit Analog-to-Digital Converter (ADC) manufactured by National Semiconductor, which is now part of Texas Instruments (TI). It's designed for applications requiring accurate conversion of analog signals to digital data at moderate speeds. This ADC is commonly used in data acquisition systems, instrumentation, and control applications.

Applications

  • Data Acquisition Systems: Used to convert analog sensor signals into digital data for processing.
  • Instrumentation: Employed in digital multimeters, oscilloscopes, and other test equipment.
  • Process Control: Found in industrial control systems for monitoring and controlling various parameters.
  • Audio Processing: Utilized in audio recording and playback devices.
  • Motor Control: Used for feedback control in motor drive systems.

Features

  • 10-Bit Resolution: Provides accurate conversion with 1024 discrete levels.
  • Single Supply Operation: Operates from a single power supply voltage.
  • Parallel Output: Provides digital output in parallel format for easy interfacing.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Internal Sample-and-Hold: Simplifies external circuitry requirements.
  • Wide Input Voltage Range: Accommodates a variety of analog signal levels.

Benefits

  • Accurate Data Conversion: 10-bit resolution ensures precise measurement of analog signals.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Low Power Operation: Extends battery life in portable applications.
  • Easy Interfacing: Parallel output simplifies connection to microcontrollers and other digital devices.
  • Versatile Application: Suitable for a wide range of analog-to-digital conversion tasks.

Additional Details

The ADC10461CIWMX typically operates with a supply voltage of 5V. It features a parallel output, meaning that all 10 bits of the digital output are available simultaneously on separate pins. The 'CIWMX' suffix likely indicates the package type (e.g., SOIC) and temperature range. The sample-and-hold feature allows the ADC to capture a stable analog voltage even if the input signal is changing rapidly.

For specific details on the conversion rate, input voltage range, power consumption, and package dimensions, refer to the official datasheet from Texas Instruments (TI). The datasheet provides comprehensive information on the device's electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Amd
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess