EN
  • EN
  • DE

BZX84C6V2-13-F

Part No BZX84C6V2-13-F
Manufacturer Diodes Incorporated
Catalog Custom Parts (B - D)
Description Zener Diode Single 6.2V 6.45% 10Ohm 350mW 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541100050, 8541100050
Win Source Part Number 1121346-BZX84C6V2-13-F
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX84C6V2-13-F CAD Model

Description

Product Overview: BZX84C6V2-13-F by Diodes Incorporated

The BZX84C6V2-13-F is a high-performance Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a compact SOT-23 package. This surface-mount device is an excellent choice for a wide range of applications that require a reliable voltage reference or protection for sensitive electronics.

Key Features

  • Voltage Regulation: This Zener diode offers a nominal Zener voltage of 6.2V, making it suitable for applications that require a stable and precise voltage clamp.
  • Power Dissipation: With a power dissipation of 350mW, the BZX84C6V2-13-F is capable of handling moderate levels of power, ensuring stability and reliability in service.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, which allows for precise voltage regulation in various electronic circuits.
  • Package: The small SOT-23 package is ideal for space-constrained applications, allowing designers to minimize PCB real estate without compromising on performance.
  • Operating Temperature Range: With an operating temperature range of -55°C to +150°C, this Zener diode can withstand extreme environmental conditions, ensuring consistent performance across various temperatures.

Applications

The BZX84C6V2-13-F is versatile and can be used in multiple applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage and transient voltage protection
  • Power management in consumer and industrial electronics
  • Wave shaping and signal clipping circuits
  • Logic level shifting in digital circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84C6V2-13-F is no exception. It is manufactured to meet high industry standards, ensuring that each component delivers consistent performance. The device's robust construction and high reliability make it a preferred choice for engineers and designers looking to incorporate a dependable Zener diode into their electronic designs.

Environmental Compliance

The BZX84C6V2-13-F is also environmentally friendly, complying with RoHS directives. This compliance ensures that the diode is free from hazardous substances, making it suitable for use in a wide range of consumer and commercial products without compromising environmental safety.

You May Also Be Interested in

Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
Lowest to $0.0021
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3,425+ $0.0169 $57.8825
8,335+ $0.0139 $115.8565
12,825+ $0.0136 $174.4200
17,700+ $0.0131 $231.8700
22,940+ $0.0126 $289.0440
30,615+ $0.0113 $345.9495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,115 pieces
MOQ: 3425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess