EN
  • EN
  • DE

74LS253PC

Part No 74LS253PC
Manufacturer National Semiconductor (TI)
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr National Semiconductor (TI)
Series 74LS
Package Bulk
Product Status Active
Switch Circuit SP4T
Number of Circuits 2
Voltage - Supply, Single (V+) 4.75V ~ 4.75V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857969-74LS253PC
Ultra Librarian 3D Model Ultra Librarian 74LS253PC CAD Model

Description

The 74LS253PC is an analog switch and multiplexer integrated circuit (IC) from the 74LS series.

  • IC Type: dual-channel
  • Switch Circuit Configuration: SP4T
  • Designed for: applications that require switching between multiple analog signals
  • Supply Voltage: single supply voltage of 4.75V
  • Mounting: through-hole
  • Package: 16-DIP package
  • Operating Temperature Range: 0°C to 70°C
  • Manufacturer: National Semiconductor (TI)
  • Status: currently active in the market
  • Features: reliable analog signal switching and has low channel-to-channel matching

You May Also Be Interested in

IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess