EN
  • EN
  • DE

74ACT368PC

Part No 74ACT368PC
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040086-74ACT368PC
Categories OEM Parts(0-9)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ACT368PC CAD Model

Description

The 74ACT368PC is a Hex Inverting Buffer/Driver manufactured by National Semiconductor, now part of Texas Instruments (TI). It belongs to the ACT (Advanced CMOS Technology) logic family, known for providing TTL-compatible input thresholds with CMOS power levels. It is a through-hole device, housed in a DIP (Dual In-Line Package) and designed for a wide array of digital logic applications.

Applications:

  • Logic Buffering: Used to amplify and invert digital signals, improving signal strength and integrity.
  • Line Driving: Employed to increase the driving capability of digital signals, allowing them to travel longer distances without degradation.
  • Clock Inversion: Utilized to invert clock signals for synchronization and timing purposes in digital circuits.
  • General Purpose Logic: Suitable for various digital logic applications requiring signal inversion and buffering.

Features:

  • Hex Inverting Buffer/Driver: Provides six independent inverting buffers in a single package.
  • ACT Logic Family: Offers TTL-compatible input thresholds and low power consumption.
  • High Output Drive Capability: Enables driving multiple loads without signal degradation.
  • DIP Package: Facilitates easy installation and prototyping on breadboards and through-hole PCBs.

Benefits:

  • Improved Signal Quality: Enhances signal strength and reduces noise in digital circuits.
  • Increased Fan-Out: Allows driving more devices with a single output signal.
  • Reduced Power Consumption: Minimizes power usage compared to TTL logic, extending battery life in portable devices.
  • Easy to Implement: Simple to use and integrate into existing circuits with standard through-hole mounting.

Additional Details:

The 74ACT368PC operates with a supply voltage (VCC) typically between 4.5V and 5.5V. It has a typical propagation delay of around 5ns. The TTL-compatible input thresholds ensure compatibility with a wide range of digital logic devices. The DIP package allows for easy prototyping and experimentation. It is suitable for applications requiring both high performance and low power consumption.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess