EN
  • EN
  • DE

54ACT240LMQBQS

Part No 54ACT240LMQBQS
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1178960-54ACT240LMQBQS
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54ACT240LMQBQS CAD Model

Description

The 54ACT240LMQBQS is an octal buffer/line driver with inverted 3-STATE outputs manufactured by Texas Instruments (formerly National Semiconductor). It belongs to the 54ACT family, known for its advanced CMOS technology, combining the speed of bipolar logic with the low power consumption of CMOS. This device is designed for applications requiring high-speed, buffered outputs with inverted logic.

Applications

  • Memory address drivers
  • Clock drivers (with inversion)
  • Line transceivers (with inversion)
  • High-speed data transmission
  • Backplane driving

Features

  • High-speed operation: Propagation delay is typically around 5ns.
  • 3-STATE outputs: Allows for connection to a bus without loading it when disabled.
  • Inverted outputs: Provides an inverted version of the input signal.
  • Low power consumption: Characteristic of the ACT family.
  • High output drive capability: Can drive multiple loads.
  • Wide operating voltage range: Typically 4.5V to 5.5V.

Benefits

  • Improved system performance: High-speed operation reduces delays in digital circuits.
  • Increased system flexibility: 3-STATE outputs allow multiple devices to share a common bus.
  • Reduced power consumption: Low power requirements lead to more efficient designs.
  • Enhanced signal integrity: High output drive capability ensures reliable signal transmission.
  • Simplified system design: The octal configuration simplifies interfacing with microprocessors and memory.

Additional Details

The 54ACT240LMQBQS comes in a surface-mount package. The device features eight independent buffer/line driver circuits. Each buffer has an inverted 3-STATE output, which can be enabled or disabled via an output enable (OE) input. When the OE input is low, the output is in a high-impedance state, effectively disconnecting the buffer from the bus. When OE is high, the output is enabled, and the buffer passes the inverted input signal to the output. It operates over a temperature range of -55°C to +125°C, making it suitable for military and aerospace applications. The 'Q' and 'S' suffixes likely denote specific quality and screening levels.

You May Also Be Interested in

Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Microchip Technology
Need more? Email Us
GE Critical Power
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess