EN
  • EN
  • DE

NT5TU64M16HG-ACA

Part No NT5TU64M16HG-ACA
Manufacturer NANYA
Catalog DDR
Description DDR2-800 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942271-NT5TU64M16HG-ACA
Series *
Ultra Librarian 3D Model Ultra Librarian NT5TU64M16HG-ACA CAD Model

Description

The NT5TU64M16HG-ACA is a 1Gb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by NANYA. It's designed for applications that require a balance of performance, power efficiency, and cost-effectiveness.

Applications:

  • Desktop PCs: Used in desktop computers as main system memory.
  • Laptop Computers: Integrated into laptop computers to provide the necessary memory for running applications and the operating system.
  • Consumer Electronics: Found in devices like set-top boxes, DVD players, and digital TVs.
  • Networking Devices: Used in routers, switches, and other networking equipment for buffering and processing data.
  • Embedded Systems: Employed in various embedded applications requiring moderate memory capacity and speed.

Features:

  • 1Gb Capacity: Provides a gigabit of memory space for storing data and code.
  • DDR2 Technology: Offers improved data transfer rates and lower power consumption compared to DDR.
  • High Bandwidth: Enables fast data access, enhancing system performance.
  • Low Power Consumption: Reduces energy usage, making it suitable for mobile and energy-sensitive applications.
  • 400MHz Clock Speed: Operates at a clock speed of 400MHz, providing a balance of performance and power efficiency.
  • FBGA Package: Utilizes a fine-pitch ball grid array package for improved signal integrity.

Benefits:

  • Improved System Performance: Faster memory access leads to better overall system responsiveness.
  • Reduced Power Consumption: DDR2 technology and power-saving features minimize energy usage.
  • Cost-Effective Solution: Provides a good balance of performance and cost.
  • Reliable Operation: Designed for stable and reliable performance.

Additional Details:

The NT5TU64M16HG-ACA operates at a voltage of 1.8V, as defined by the DDR2 standard. It supports various timing parameters and refresh rates to optimize performance for different applications. The FBGA package ensures robust connectivity and efficient heat dissipation. This memory chip is a suitable choice for applications where performance, power efficiency, and cost are important considerations.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess