EN
  • EN
  • DE

NT5TU32M16BG-25D

Part No NT5TU32M16BG-25D
Manufacturer NANYA
Catalog Custom Parts (N - R)
Description NT5TU32M16BG-25D Nanya
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1146882-NT5TU32M16BG-25D
Categories Custom Parts
Manufacturer NANYA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NT5TU32M16BG-25D CAD Model

Description

The NT5TU32M16BG-25D is a 512Mb DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) chip manufactured by Nanya Technology. It's designed for use in various applications requiring high-speed memory access and data storage. DDR2 SDRAM offers improved performance and lower power consumption compared to its predecessor, DDR SDRAM.

Applications

  • Desktop Computers: Provides main memory for running operating systems and applications.
  • Laptop Computers: Offers memory capacity for portable computing.
  • Graphics Cards: Used as video memory for storing textures and frame buffers.
  • Gaming Consoles: Provides memory for game data and processing.
  • Networking Equipment: Used in routers, switches, and other networking devices for data buffering.

Features

  • 512Mb Density: Offers a storage capacity of 512 Megabits.
  • DDR2 Technology: Provides high-speed data transfer rates.
  • 32M x 16 Organization: Organized as 32 million words by 16 bits.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal.
  • Operating Frequency: Operates at a specific frequency, indicated by the "-25D" suffix (likely related to the speed grade).
  • Low Power Consumption: Consumes less power compared to older memory technologies.
  • Lead-Free Package: Packaged using lead-free materials for environmental compliance.

Benefits

  • High Performance: Enables faster data access and improved system performance.
  • Large Capacity: Provides ample memory space for running demanding applications.
  • Low Power: Reduces power consumption, extending battery life in portable devices.
  • Reliable Operation: Ensures stable and reliable memory operation.
  • Industry Standard: Complies with DDR2 SDRAM standards for compatibility.

Technical Specifications: The NT5TU32M16BG-25D operates at a specific voltage, typically 1.8V. The "-25D" suffix indicates the speed grade of the memory chip. The specific operating frequency and timings (CAS latency, RAS-to-CAS delay, etc.) are detailed in the product datasheet. It is packaged in a standard FBGA (Fine-Pitch Ball Grid Array) package for surface mount assembly.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,135 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess