EN
  • EN
  • DE

NT5TU128M8GE-BE

Part No NT5TU128M8GE-BE
Manufacturer NANYA
Catalog DDR
Description DDR2-800 128Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941873-NT5TU128M8GE-BE
Series *
Ultra Librarian 3D Model Ultra Librarian NT5TU128M8GE-BE CAD Model

Description

The NT5TU128M8GE-BE is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA Technology. This memory component is designed for applications requiring high-speed data access and a reasonable memory capacity. The '-BE' suffix likely signifies a specific speed grade or other operating characteristics of the chip.

Applications

  • Desktop PCs and Laptops: Used as the main system memory for running the operating system and applications.
  • Embedded Systems: Suitable for use in embedded systems that require fast data processing and storage.
  • Networking Devices: Integrated into routers, switches, and other networking equipment to buffer data and manage network traffic.
  • Industrial Control Systems: Employed in industrial automation equipment requiring reliable memory for control processes.
  • Consumer Electronics: Found in devices such as set-top boxes and digital TVs, enhancing their performance.

Features

  • High-Speed Data Transfer: DDR2 technology enables faster data transfer rates compared to older SDRAM technologies.
  • 128Mb Density: Offers a moderate amount of storage capacity for different applications.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data throughput.
  • On-Chip DLL (Delay-Locked Loop): Ensures precise timing and synchronization between the clock signal and data signals.
  • RoHS Compliant: Meets environmental regulations regarding the use of hazardous substances.

Benefits

  • Improved System Performance: Faster memory access leads to improved system responsiveness and application loading times.
  • Increased Bandwidth: Higher bandwidth enables the system to handle more data in a shorter period.
  • Reduced Latency: Lower latency enhances the speed of memory operations.
  • Enhanced Multitasking: Allows for smoother multitasking and the ability to run multiple applications concurrently.
  • Reliable Operation: NANYA is a reputable manufacturer known for producing consistent and reliable memory components.

Additional Details

The NT5TU128M8GE-BE operates at a voltage of 1.8V and is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) format. It complies with JEDEC standards for DDR2 SDRAM. More specific details, including timing parameters (CAS latency, RAS-to-CAS delay, etc.) and power consumption characteristics, can be found in the official NANYA datasheet for this part number. The 'BE' suffix likely indicates the specific speed or timing grade. This memory component is a reliable and efficient solution for many applications that need high-speed data storage and retrieval.

You May Also Be Interested in

Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $33.9668
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess