The NT5DS8M16IS-5T is a 128Mb Double Data Rate (DDR) SDRAM from NANYA Technology Corporation. It is organized as 8M words x 16 bits x 4 banks. This memory device is designed for applications requiring high-speed data transfer and low latency, commonly found in graphics cards, embedded systems, and other performance-critical applications.
Applications
- Graphics cards
- Embedded systems
- Networking equipment
- Gaming consoles
- Digital signal processing (DSP)
Features
- 128Mb (8M x 16 x 4) capacity
- DDR (Double Data Rate) interface
- Data transfer rates up to 200 MHz
- 4 internal banks for concurrent operations
- Single 2.5V power supply
- Operating temperature range: 0°C to +70°C
Benefits
- High-speed data transfer improves system performance.
- Large memory capacity allows for complex data processing.
- Low latency ensures quick access to data.
- Multiple banks enable concurrent operations, increasing throughput.
- Standard DDR interface simplifies system integration.
Additional Details
The NT5DS8M16IS-5T operates at a clock frequency of up to 200 MHz, resulting in a data transfer rate of up to 400 Mbps per pin. It supports various DDR SDRAM features, including burst mode operation and auto refresh. The device is packaged in a TSOP II package, suitable for surface-mount assembly. NANYA is a well-established manufacturer of memory devices, known for their quality and reliability. The part number indicates a specific speed grade and temperature range. It is a suitable choice for applications that require a balance of performance, capacity, and cost.