EN
  • EN
  • DE

ADG438FBRZ

Part No ADG438FBRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 270 Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 8.1 Ohm
Single Supply Voltage (V+) 15V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 230ns, 130ns
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 3pF, 22pF
Max Leakage Current (IS off) 500pA
Crosstalk -93dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 141892-ADG438FBRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG438FBRZ CAD Model

Description

Product Overview: ADG438FBRZ by Analog Devices Inc.

The ADG438FBRZ is a high-performance analog multiplexer from the renowned manufacturer Analog Devices Inc., designed to deliver precision signal routing in various applications. This component is a part of the robust ADG series, which is known for its reliability and efficiency in handling analog signals.

Key Features

  • Multiple Channels: The ADG438FBRZ features eight single channels, providing the flexibility to route multiple signals within a circuit.
  • Low On-Resistance: With a low on-resistance (RON) typically around 45 ohms, this multiplexer ensures minimal signal attenuation when a channel is switched on.
  • Single Supply Operation: It can operate from a single 15V power supply or dual supplies of up to ±15V, making it versatile for various system designs.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Enhanced ESD Protection: The ADG438FBRZ comes with enhanced Electrostatic Discharge (ESD) protection, safeguarding the device against static damage during handling and operation.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal crosstalk and shorting.

Applications

The ADG438FBRZ is suitable for a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Test equipment and instrumentation
  • Communication systems
  • Audio and video switching
  • Process control systems
  • Relay replacement

Package and Quality

The device is offered in a surface-mount LCC package, which is compact and suitable for space-constrained applications. Analog Devices Inc. ensures that each product, including the ADG438FBRZ, meets high-quality standards, providing reliability and performance that engineers and designers can trust.

Conclusion

Overall, the ADG438FBRZ by Analog Devices Inc. is a versatile and reliable solution for any design requiring precise analog signal management. Its combination of low on-resistance, low power consumption, and robust ESD protection makes it an excellent choice for both simple and complex electronic systems.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3131 $60.9393
6+ $16.6672 $100.0032
10+ $16.1463 $161.4630
13+ $15.6255 $203.1315
17+ $15.1046 $256.7782
23+ $13.5421 $311.4683
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,693 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess