EN
  • EN
  • DE

NT5CC512M8DN-DII

Part No NT5CC512M8DN-DII
Manufacturer NANYA
Catalog Misc Products
Description Commercial, Industrial and Automotive DDR3(L) 4Gb SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832870-NT5CC512M8DN-DII
Ultra Librarian 3D Model Ultra Librarian NT5CC512M8DN-DII CAD Model

Description

The NT5CC512M8DN-DII is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Nanya Technology. This memory module is designed for applications requiring high bandwidth and low latency, making it suitable for various computing and embedded systems.

Applications

  • Desktop PCs
  • Notebook PCs
  • Servers
  • Networking equipment
  • Embedded systems

Features

  • 512M x 8 organization
  • DDR3 technology
  • Data transfer rates up to 1600 Mbps
  • Low power consumption
  • 8 internal banks
  • Double data rate architecture
  • Bi-directional differential data strobe
  • Internal self-calibration
  • Lead-free construction

Benefits

  • Increased system performance due to high data transfer rates.
  • Reduced power consumption leads to longer battery life in portable devices and lower operating costs in servers.
  • Improved system stability and reliability through internal self-calibration.
  • Compatibility with a wide range of systems and applications.
  • Environmentally friendly due to lead-free construction.

Additional Details

The NT5CC512M8DN-DII operates at a voltage of 1.5V, contributing to its low power consumption. It features an 8-bit prefetch architecture to achieve high-speed operation. The module incorporates an internal temperature sensor for thermal management. The FBGA package ensures excellent signal integrity and thermal performance. This module complies with industry standards for DDR3 SDRAM and is RoHS compliant. The precise timings for this part will depend on the specific speed grade, but common values include CAS Latency (CL), Row Address Strobe (RAS) to Column Address Strobe (CAS) Delay (tRCD), and Row Precharge Time (tRP). Consult the datasheet for exact timing specifications relevant to your operating conditions.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess