EN
  • EN
  • DE

NT5CC256M16EP-EK

Part No NT5CC256M16EP-EK
Manufacturer NANYA
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832864-NT5CC256M16EP-EK
Ultra Librarian 3D Model Ultra Librarian NT5CC256M16EP-EK CAD Model

Description

The NT5CC256M16EP-EK is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. This module offers a capacity of 4Gb (256M x 16) and operates at a low voltage of 1.35V. It is engineered to provide high-speed performance and low power consumption, making it suitable for a wide range of applications.

Applications:

  • Servers: Used to provide memory for enterprise and cloud computing environments.
  • Workstations: Enhances the performance of professional workstations used for demanding applications.
  • Networking Devices: Implemented in routers, switches, and other network equipment for data buffering and processing.
  • Industrial Control Systems: Provides reliable memory for critical industrial applications.
  • Gaming PCs: Improves gaming performance by enabling faster data access.

Features:

  • Capacity: 4Gb (256M x 16).
  • DDR3L Technology: Offers high bandwidth and low power operation.
  • Operating Voltage: 1.35V.
  • Data Rate: Supports data transfer rates up to 1600 MT/s.
  • Interface: Standard DDR3L interface for easy integration.
  • RoHS Compliance: Complies with the Restriction of Hazardous Substances directive.
  • Lead-Free: Environmentally friendly manufacturing process.

Benefits:

  • Increased System Performance: High data transfer rates enhance overall system performance.
  • Reduced Power Consumption: Low voltage operation reduces energy consumption and extends battery life in portable devices.
  • Reliable Operation: Ensures stable and consistent performance.
  • Easy Integration: Standard interface simplifies the design and manufacturing process.
  • Environmentally Friendly: RoHS compliance and lead-free manufacturing reduce environmental impact.

Additional Details:

The NT5CC256M16EP-EK module incorporates advanced thermal management features to ensure stable performance under heavy loads. It also includes built-in error correction capabilities to ensure data integrity. The module is rigorously tested during manufacturing to meet strict quality and reliability standards. Its compact design allows for use in a variety of applications. This module delivers a balanced combination of high performance, low power consumption, and robust reliability.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8450 $71.6900
4+ $29.4113 $117.6452
6+ $28.4922 $170.9532
8+ $27.5731 $220.5848
10+ $26.6540 $266.5400
13+ $23.8967 $310.6571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess