EN
  • EN
  • DE

NT5CC256M16DP-EK

Part No NT5CC256M16DP-EK
Manufacturer NANYA
Catalog Misc Products
Description Commercial, Industrial and Automotive DDR3(L) 4Gb SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832863-NT5CC256M16DP-EK
Ultra Librarian 3D Model Ultra Librarian NT5CC256M16DP-EK CAD Model

Description

The NT5CC256M16DP-EK is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module produced by NANYA. It features a capacity of 4Gb (256M x 16) and operates at a low voltage of 1.35V. This memory module is engineered for applications that require both high performance and efficient power management.

Applications:

  • Industrial Automation Systems: Provides reliable memory for control systems and data acquisition.
  • Embedded Computing Platforms: Suited for compact devices where space and power are critical.
  • Networking Devices: Used in routers, switches, and other network appliances for buffering and processing data.
  • Medical Equipment: Integrated into diagnostic and monitoring systems.
  • Gaming Consoles: Enhances the performance of gaming systems.

Features:

  • Capacity: 4Gb (256M x 16).
  • DDR3L Technology: High data transfer rates with reduced power consumption.
  • Operating Voltage: 1.35V, ensuring low power consumption.
  • Data Rate: Supports data rates up to 1600 MT/s.
  • Interface: Standard DDR3L interface for seamless integration.
  • RoHS Compliance: Complies with Restriction of Hazardous Substances standards.
  • Lead-Free Manufacturing: Environmentally friendly manufacturing process.

Benefits:

  • Enhanced System Performance: High bandwidth enhances system responsiveness.
  • Reduced Power Consumption: Extends battery life in portable applications and reduces energy costs.
  • Stable and Reliable Operation: Designed for consistent performance.
  • Easy to Integrate: Standard interface simplifies design and manufacturing.
  • Environmentally Responsible: RoHS compliance and lead-free design reduce environmental impact.

Additional Details:

The NT5CC256M16DP-EK includes advanced thermal management features to ensure stable operation under various temperature conditions. It also incorporates error correction code (ECC) to maintain data integrity. The module is rigorously tested to ensure it meets industry standards for quality and reliability. Its compact form factor makes it suitable for space-constrained applications. This module is an excellent choice for applications where performance, power efficiency, and reliability are paramount.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess