EN
  • EN
  • DE

NT5CB64M16AP-BE

Part No NT5CB64M16AP-BE
Manufacturer NANYA
Catalog DDR
Description DDR3-1066 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941642-NT5CB64M16AP-BE
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB64M16AP-BE CAD Model

Description

The NT5CB64M16AP-BE is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component manufactured by NANYA. It is designed to provide high-speed memory access for a variety of applications. This memory chip features a specific organization and timing characteristics optimized for performance and reliability.

Applications

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Networking Equipment
  • Consumer Electronics
  • Industrial Automation

Features

  • Capacity: 1Gb (64M x 16)
  • DDR3 Technology: Utilizes the DDR3 standard, offering increased bandwidth and reduced power consumption compared to DDR2.
  • Data Transfer Rate: Supports high data transfer rates, contributing to faster overall system performance. The specific data rate depends on the system configuration and the chip's speed grade.
  • Operating Voltage: Operates at a low voltage (typically 1.5V), which reduces power consumption and heat generation.
  • Interface: Compatible with the standard DDR3 interface, ensuring broad compatibility with various platforms.
  • JEDEC Compliance: Adheres to JEDEC (Joint Electron Device Engineering Council) standards, ensuring interoperability and reliability.
  • FBGA Package: Employs a Fine-Pitch Ball Grid Array (FBGA) package, which enhances thermal dissipation and signal integrity.

Benefits

  • Improved System Responsiveness: Faster memory access leads to quicker application loading times, smoother multitasking, and improved overall system performance.
  • Energy Efficiency: Low voltage operation minimizes power consumption and heat generation, which is particularly beneficial in portable devices.
  • Enhanced Stability and Reliability: JEDEC compliance and robust design contribute to stable and reliable operation under different operating conditions.
  • Increased Multitasking Capabilities: Allows users to run more applications simultaneously without significant performance degradation.
  • Cost-Effective Solution: DDR3 technology offers a balance of performance and cost-effectiveness.

Additional Details

The NT5CB64M16AP-BE is organized as 64M x 16 bits. It's important to consult the motherboard documentation to ensure compatibility with DDR3 memory and to configure the BIOS settings accordingly for optimal performance. The chip is typically lead-free and RoHS compliant, adhering to environmental standards. Refer to the product datasheet for detailed timing parameters such as CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP).

You May Also Be Interested in

Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess