EN
  • EN
  • DE

NT5CB256M16BP-DII

Part No NT5CB256M16BP-DII
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940880-NT5CB256M16BP-DII
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB256M16BP-DII CAD Model

Description

The NT5CB256M16BP-DII is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by NANYA. It's designed for applications where high memory bandwidth and low power consumption are critical. Being a DDR3L module, it operates at a lower voltage than standard DDR3, contributing to energy efficiency.

Applications

  • Laptops and Notebooks: Serves as the primary memory for portable computing devices.
  • Embedded Systems: Integrated into embedded applications for memory storage and access.
  • Industrial Control Systems: Used in industrial automation and control equipment.
  • Networking Equipment: Deployed in routers, switches, and other networking devices.
  • Thin Clients: Provides memory for thin client computing solutions.

Features

  • Capacity: 4Gb (256M x 16)
  • DDR3L Technology: Operates at 1.35V for lower power consumption.
  • High-Speed Data Transfer: Facilitates fast data access and retrieval.
  • 16-bit Data Width: Allows for efficient data transfer.
  • JEDEC Standard Compliance: Adheres to industry standards for DDR3L SDRAM.
  • Lead-Free and Halogen-Free: Environmentally conscious design.
  • FBGA Package: Uses a fine-pitch ball grid array package for compact size and improved performance.

Benefits

  • Increased System Responsiveness: Faster data transfer rates enhance overall system performance.
  • Reduced Power Consumption: DDR3L technology lowers energy usage, extending battery life in portable devices.
  • Improved Energy Efficiency: Minimizes heat generation and reduces cooling requirements.
  • Enhanced Reliability: Designed for stable and dependable operation.
  • Compact Design: FBGA package enables integration into space-constrained applications.

Additional Details

The NT5CB256M16BP-DII memory module is designed to provide a reliable and efficient memory solution for a wide range of applications. It is important to consult the manufacturer's datasheet for specific operating conditions, timings, and other technical details to ensure optimal performance and compatibility. The DII suffix likely denotes specific binning or testing criteria applied to the part during manufacturing. Its low voltage operation and high bandwidth make it a suitable choice for devices where power efficiency and speed are paramount.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6345 $95.2690
3+ $39.0840 $117.2520
5+ $37.8632 $189.3160
7+ $36.6412 $256.4884
9+ $35.4204 $318.7836
11+ $31.7567 $349.3237
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess