EN
  • EN
  • DE

NT5CB256M16BP-CF

Part No NT5CB256M16BP-CF
Manufacturer NANYA
Catalog DDR
Description DDR3-1333 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940878-NT5CB256M16BP-CF
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB256M16BP-CF CAD Model

Description

The NT5CB256M16BP-CF is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by NANYA Technology Corporation. This memory module is designed to provide high bandwidth and low latency, making it suitable for various demanding applications. It is well-suited for systems requiring significant memory capacity and fast data access.

Applications

  • Desktop Computers: Used as main system memory to enhance application performance and multitasking.
  • Laptop Computers: Integrated to provide fast and efficient memory in portable computing devices.
  • Industrial PCs: Deployed in industrial computing systems for reliable and fast memory access.
  • Embedded Systems: Utilized in various embedded applications needing high-performance memory.
  • Networking Devices: Employed in networking equipment to support high-speed data transfer.

Features

  • DDR3 Technology: Leverages DDR3 technology to deliver high data transfer rates and efficient memory access.
  • 4Gb Density: Offers a memory density of 4Gb (4 Gigabits).
  • x16 Organization: Organized as 256M x 16, enabling efficient data throughput and memory bandwidth.
  • Data Rate: Designed for high-speed data transfer, typically supporting rates up to 1600 MT/s depending on the specific configuration.
  • Refresh Options: Supports auto refresh and self refresh modes for efficient power management and data retention.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits

  • High Bandwidth: Enables fast data transfer, boosting overall system responsiveness and performance.
  • Low Latency: Reduces delays in memory access, resulting in faster application loading and execution.
  • Reliable Performance: Ensures stable and consistent operation in various computing environments.
  • Large Memory Capacity: 4Gb density supports complex applications, multitasking, and managing large datasets.
  • Enhanced Efficiency: DDR3 technology optimizes performance while maintaining energy efficiency.

Additional Details

The NT5CB256M16BP-CF conforms to JEDEC standards, ensuring compatibility with other DDR3-compliant devices. It supports various timing parameters and operational modes as defined by the DDR3 specification. The component is available in a FBGA (Fine-pitch Ball Grid Array) package, which allows for high-density mounting on printed circuit boards. The operating temperature range typically spans from 0°C to +85°C, making it suitable for standard operating conditions. The specific speed grade and other detailed specifications may vary depending on the exact product revision.

The part number NT5CB256M16BP-CF designates: NT indicates NANYA Technology, 5C represents DDR3 SDRAM, B signifies the specific generation, 256M16 denotes 256Mb x 16 organization, BP refers to the package and specific features, and CF often represents specific revisions or testing grades.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess