EN
  • EN
  • DE

NT5AD256M16D4-HRU

Part No NT5AD256M16D4-HRU
Manufacturer NANYA
Catalog DDR
Description DDR4-2666 256Mx16 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940462-NT5AD256M16D4-HRU
Series *
Ultra Librarian 3D Model Ultra Librarian NT5AD256M16D4-HRU CAD Model

Description

The NT5AD256M16D4-HRU is a DDR4 SDRAM memory module manufactured by NANYA. This component is designed to provide high-speed and reliable memory performance for a variety of computing applications. It is engineered to meet the demands of modern systems requiring substantial memory capacity and bandwidth.

Applications

  • Desktop PCs
  • Laptops
  • Gaming consoles
  • Workstations
  • Servers

Features

  • DDR4 technology for high-speed data transfer
  • Capacity of 256Mb
  • 16-bit data bus width
  • Low voltage operation for energy efficiency
  • High bandwidth for demanding applications

Benefits

  • Improved system responsiveness due to fast memory access
  • Enhanced gaming performance with high bandwidth
  • Reduced power consumption for longer battery life in mobile devices
  • Increased multitasking capabilities
  • Stable and reliable operation

Additional Details

The NT5AD256M16D4-HRU operates at a specified voltage and frequency, adhering to DDR4 standards for compatibility with a wide range of systems. It features internal registers for configuration and control, allowing for fine-tuning of performance parameters. The module incorporates thermal management features to ensure stable operation under load. It is constructed with high-quality components and undergoes rigorous testing to meet industry standards. Proper installation and cooling are recommended for optimal performance. Detailed technical specifications, including timing characteristics, voltage ranges, and thermal guidelines, are available in the official datasheet provided by NANYA. The NT5AD256M16D4-HRU is designed to offer a balance of performance, power efficiency, and reliability for demanding computing environments. Its architecture allows for efficient data transfer and processing, making it suitable for a variety of applications requiring high-speed memory.

You May Also Be Interested in

CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess