EN
  • EN
  • DE

NT5AD2048M4C3-JR

Part No NT5AD2048M4C3-JR
Manufacturer NANYA
Catalog DDR
Description DDR4-3200 2Gx4 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940289-NT5AD2048M4C3-JR
Series *
Ultra Librarian 3D Model Ultra Librarian NT5AD2048M4C3-JR CAD Model

Description

The NT5AD2048M4C3-JR is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component manufactured by NANYA Technology. This memory module is designed for applications that demand high bandwidth and reliable performance.

Applications:

  • High-Performance Desktops: Serves as system memory to support demanding applications and improve overall system speed.
  • Gaming PCs: Enhances gaming performance with fast data access and ample memory capacity.
  • Workstations: Provides reliable and high-speed memory for professional applications and heavy workloads.
  • Servers: Supports server operations with high bandwidth and low latency memory access.
  • Industrial Automation: Integrated into industrial control systems where reliable memory is crucial.

Features:

  • DDR4 Technology: Utilizes DDR4 architecture for increased bandwidth, improved speed, and lower power consumption compared to DDR3.
  • 2G x 4 Configuration: Configured as 2 Gigabytes x 4 bits, offering a balance between capacity and data transfer width.
  • Operating Speed: The 'JR' designation indicates a specific operating speed bin. Refer to the official NANYA datasheet for the precise frequency, which typically falls within the range of DDR4-2400 to DDR4-3200.
  • Low Voltage: Operates at a low voltage (typically 1.2V), reducing power consumption and heat generation.
  • Lead-Free and RoHS Compliant: Manufactured with lead-free materials and complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Increased System Performance: Improves overall system speed and responsiveness due to faster data access.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings and extended battery life.
  • Enhanced Multitasking: Allows for smooth multitasking and efficient handling of multiple applications simultaneously.
  • Improved Gaming Experience: Enables higher frame rates and smoother gameplay in demanding games.
  • Reliable Operation: Designed and manufactured to ensure stable and reliable performance in various environments.

Additional Details:

The NT5AD2048M4C3-JR adheres to JEDEC standards for DDR4 SDRAM, ensuring compatibility with a wide range of platforms. It typically comes in a standard FBGA (Fine-pitch Ball Grid Array) package for surface mounting. For detailed technical specifications, including timing parameters, voltage ratings, and temperature ranges, consult the official NANYA datasheet for this specific part number. The 'C3' likely denotes a specific version or revision of the chip.

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess