EN
  • EN
  • DE

NT56V6610C0T-8AS

Part No NT56V6610C0T-8AS
Manufacturer NANYA
Catalog SD
Description SD 8Mx8-8 PC100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945067-NT56V6610C0T-8AS
Series *
Ultra Librarian 3D Model Ultra Librarian NT56V6610C0T-8AS CAD Model

Description

The 945067-NT56V6610C0T-8AS is a high-performance memory chip from the memory category.

    You May Also Be Interested in

    Samsung
    Mobile SD 8Mx16 133MHz FBGA 3.0V
    Need more? Email Us
    Micron Technology Inc.
    SD 32Mx8-75 PC133
    Need more? Email Us
    Micron Technology Inc.
    Mobile SD 16Mx32 133MHz FBGA
    Need more? Email Us
    Samsung
    Mobile SD 32Mx16 133MHz Ind LP
    Lowest to $8.1612
    Micron Technology Inc.
    Mobile SD 16Mx16 VFBGA
    Need more? Email Us
    Micron Technology Inc.
    SD 8Mx16
    Lowest to $6.5292
    Samsung
    Mobile SD 4Mx32-75 FBGA Pb-Free
    Need more? Email Us
    Samsung
    Mobile SD 8Mx16 133MHz FBGA 3.0V
    Need more? Email Us
    Elpida Memory
    Mobile SD 16Mx32 166MHz
    Lowest to $8.0437

    Top Sellers

    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.4046
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.7023
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0143
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $7.3309
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.7519
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.2767
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1616
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0594
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $30.8873
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $16.7143
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess