EN
  • EN
  • DE

NT1GT64U8HA0BN-37B

Part No NT1GT64U8HA0BN-37B
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-533 128Mx64 SODIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951087-NT1GT64U8HA0BN-37B
Series *
Ultra Librarian 3D Model Ultra Librarian NT1GT64U8HA0BN-37B CAD Model

Description

The NANYA NT1GT64U8HA0BN-37B is a 1GB DDR2 SODIMM memory module. It's designed to enhance the performance of compatible laptop and notebook computers by increasing the available system memory. This module adheres to the SODIMM (Small Outline Dual Inline Memory Module) standard, making it suitable for devices where space is a constraint.

Applications:

  • Laptop computers
  • Notebook computers
  • Small form-factor PCs
  • Memory upgrades for compatible systems
  • Embedded systems that utilize DDR2 SODIMM

Features:

  • 1GB capacity
  • DDR2 SDRAM Technology
  • SODIMM 200-Pin Form Factor
  • PC2-6400 (800MHz) Speed
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits:

  • Improved Multitasking: Allows users to run more applications simultaneously without experiencing slowdowns.
  • Enhanced System Responsiveness: Reduces the time it takes to load programs and access files.
  • Smoother Gaming Experience: Can improve frame rates and reduce lag in games that are memory-intensive.
  • Increased Productivity: Enables users to work more efficiently with large files and complex applications.
  • Cost-Effective Upgrade: Offers a relatively inexpensive way to boost the performance of older laptops.

Additional Details:

The NT1GT64U8HA0BN-37B module operates at a voltage of 1.8V, which is standard for DDR2 memory. The PC2-6400 designation indicates a speed of 800MHz, which translates to a data transfer rate of 6400 MB/s. Being unbuffered, the memory controller has direct access to the memory cells, which can improve performance. This module is also non-ECC, meaning that it does not include error-correcting capabilities. It is designed to meet the JEDEC standards for DDR2 SODIMM memory.

Before purchasing, it is crucial to verify compatibility with your laptop or notebook. Check your device's specifications to ensure that it supports DDR2 SODIMM memory, PC2-6400 speed, and the correct voltage. Installing incompatible memory can lead to system instability or failure to boot.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess