EN
  • EN
  • DE

AXK5F00545YJ

Part No AXK5F00545YJ
Manufacturer NAIS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NAIS
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818255-AXK5F00545YJ
Ultra Librarian 3D Model Ultra Librarian AXK5F00545YJ CAD Model

Description

The AXK5F00545YJ is a 0.5mm pitch board-to-board connector manufactured by NAIS (now Panasonic). It's part of the AXK5 series known for its high-density packaging and reliable connections in various electronic devices.

Applications:

  • Mobile phones
  • Digital cameras
  • Laptop computers
  • Tablets
  • Other portable electronic devices

Features:

  • Fine Pitch: 0.5mm pitch allows for high-density mounting, saving valuable space on the PCB.
  • Board-to-Board Connection: Designed for connecting two PCBs directly.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • High Reliability: Ensures a stable and secure electrical connection.
  • Compact Size: Minimizes the overall size of the electronic device.

Benefits:

  • Space Saving: Enables smaller and more compact electronic devices.
  • Automated Assembly: Reduces manufacturing costs and increases production efficiency.
  • Reliable Connection: Ensures stable signal transmission and minimizes the risk of connection failures.
  • High-Density Packaging: Allows for more functionality in a smaller area.
  • Improved Performance: Contributes to the overall performance and reliability of the electronic device.

Additional Details:

The AXK5F00545YJ is a 54-pin connector. It features a double row contact arrangement. The connector's housing is typically made of a high-temperature resistant resin suitable for reflow soldering. The contacts are made of a copper alloy with gold plating for excellent conductivity and corrosion resistance. The current rating is typically around 0.5A per pin, and the voltage rating is around 50V. The AXK5 series is designed to withstand vibration and shock, ensuring a reliable connection in demanding environments. The connector is RoHS compliant.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess