EN
  • EN
  • DE

NCP1230D100R2G

Part No NCP1230D100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR PWM SMPS 100KHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.6V
Supply Voltage - Operating 7.7 V to 18 V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 132304-NCP1230D100R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1230D100R2G CAD Model

Description

Product Overview: NCP1230D100R2G from ON Semiconductor

The NCP1230D100R2G is a cutting-edge PWM controller designed by ON Semiconductor, a company renowned for its innovative and energy-efficient solutions. This product is part of the NCP123x series, which are fixed-frequency, current-mode controllers designed for high-performance off-line converters.

Key Features

  • High-Voltage Startup: The NCP1230D100R2G includes a high-voltage startup circuit that enables the device to quickly and efficiently power up from the rectified mains voltage, ensuring a seamless start-up process.
  • Adjustable Switching Frequency: With a fixed 100 kHz switching frequency, this controller facilitates the design of power supplies that require a specific operating frequency to optimize efficiency and component size.
  • Current-Mode Control: The current-mode control provides excellent output load regulation and a reduced component count, enhancing the overall reliability and performance of the power supply.
  • Dynamic Self-Supply: This eliminates the need for an auxiliary winding or external bias, simplifying the power supply design and lowering costs.
  • Built-in Frequency Jittering: Frequency jittering helps in reducing EMI emissions, which is crucial for meeting regulatory standards and ensuring minimal interference with other electronic devices.
  • Over-Power and Over-Voltage Protection: These features protect the power supply and the end application from potential damage due to unexpected power surges or voltage spikes.
  • Auto-Recovery Over-Temperature Protection: This safety feature ensures that the device automatically recovers from overheating conditions, enhancing the durability and lifespan of the product.
  • Energy-Efficient: The NCP1230D100R2G is designed to support green-mode operation, making it suitable for applications that require low standby power consumption.

Applications

The NCP1230D100R2G is ideal for a wide range of applications, especially where efficient energy conversion is critical. It is particularly suited for:

  • AC-DC Adapters for Notebooks
  • Offline Battery Chargers
  • Consumer Electronics Power Supplies
  • Standby and Auxiliary Power Supplies
  • Open-Frame SMPS

ON Semiconductor's NCP1230D100R2G is a robust and reliable solution for designers looking to create high-efficiency power supplies with advanced protection features and low standby power consumption. Its compliance with current energy-saving standards makes it a smart choice for environmentally conscious applications.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess