EN
  • EN
  • DE

AQY225SXB03

Part No AQY225SXB03
Manufacturer Nais(Matsushita Electric Works)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1171037-AQY225SXB03
Categories Custom Parts
Manufacturer Nais(Matsushita Electric Works)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AQY225SXB03 CAD Model

Description

The AQY225SXB03 is a solid state relay (SSR) manufactured by Panasonic (formerly Nais/Matsushita Electric Works). It is a compact, surface-mount device designed for switching AC or DC loads with optical isolation. It's part of the PhotoMOS series, known for its low on-resistance and high reliability.

Applications:

  • Industrial Control: Switching motors, solenoids, and other inductive loads in automated equipment.
  • Security Systems: Controlling lights, alarms, and door locks.
  • Heating and Cooling Systems: Switching heating elements, fans, and compressors in HVAC systems.
  • Medical Equipment: Isolating sensitive circuits in medical devices.
  • Telecommunications: Switching signals and power in communication equipment.

Features:

  • Optical Isolation: Provides electrical isolation between the control and load circuits.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay.
  • Surface Mount Package: Facilitates automated assembly and soldering processes.
  • Compact Size: Saves valuable board space.
  • High Reliability: Solid state design ensures long operational life.

Benefits:

  • Enhanced Safety: Optical isolation protects sensitive circuits from voltage spikes and surges.
  • Reduced Power Consumption: Low on-resistance minimizes energy losses.
  • Simplified Assembly: Surface mount design streamlines the manufacturing process.
  • Increased System Reliability: Solid state design eliminates mechanical wear and tear.
  • Space Savings: Compact size enables smaller and more densely packed circuit designs.

Technical Specifications:

The AQY225SXB03 is a surface mount type SSR with a load voltage of up to 400V and a load current of up to 120mA. The control voltage is typically 1.15V to 1.35V. It utilizes a 4-pin SOP package. The on-resistance is typically 35 Ohms. The isolation voltage is typically 2500Vrms. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

American Zettler, Inc.
Electromechanical Relay 24VDC 960Ohm 6A DPDT(21.7x16x16.5)mm THT Miniature PCB Relay
Lowest to $0.8964
TE Connectivity
CONN ZSFP+ CAGE 1X2 PRESSFIT R/A / Position zSFP+ Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Need more? Email Us
Texas Instruments
OR Gate 4-Element 2-IN CMOS 14-Pin CFPAK
Need more? Email Us
Amd
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
MISCO
Need more? Email Us
E2V
EPROM OTP 256K-bit 32K x 8 250ns 32-Pin LCC
Need more? Email Us
Sumitomo Electric
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess