EN
  • EN
  • DE

AQV253HAX

Part No AQV253HAX
Manufacturer Nais(Matsushita Electric Works)
Catalog END - OF - LIFE
Description HE (High-function Economy) Type [1-Channel (Form A) Type]
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nais(Matsushita Electric Works)
Win Source Part Number 1147049-AQV253HAX
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AQV253HAX CAD Model

Description

The Nais (Matsushita Electric Works) AQV253HAX is a solid state relay (SSR) designed for switching AC or DC loads. It offers electrical isolation between the control and load circuits and is suitable for various applications requiring reliable and fast switching.

Applications

  • Industrial Automation: Used in industrial control systems for switching motors, valves, heaters, and other loads.
  • Lighting Control: Employed in lighting control systems for switching lights and dimmers.
  • Heating Systems: Utilized in heating systems for controlling heating elements and thermostats.
  • Medical Equipment: Integrated into medical devices for switching power and control signals.
  • Security Systems: Used in security systems for switching alarms, locks, and other security devices.

Features

  • Solid State Design: Offers long life and high reliability compared to electromechanical relays.
  • Optical Isolation: Provides electrical isolation between the control and load circuits, protecting sensitive control circuitry.
  • Zero Cross Switching: Switches the load at the zero-crossing point of the AC waveform, reducing electrical noise and extending the life of the load.
  • High Switching Speed: Enables fast switching speeds, suitable for applications requiring rapid response times.
  • Compact Size: Offers a compact package, allowing for efficient use of board space.

Benefits

  • Long Life and Reliability: Solid state design ensures a long lifespan and high reliability, reducing maintenance costs.
  • Electrical Isolation: Protects control circuitry from high voltage and current surges, enhancing system safety.
  • Reduced Electrical Noise: Zero cross switching minimizes electrical noise and EMI, improving system performance.
  • Fast Switching: Enables rapid response times, improving the performance of controlled devices.
  • Easy Integration: Compact size and standard packaging simplify assembly and integration into various systems.

Additional Details

The AQV253HAX SSR typically has a load voltage rating of several hundred volts and a load current rating of several amps. The control voltage is usually a low DC voltage, such as 5V or 12V. The exact specifications can vary, so it is important to consult the datasheet for the specific model. The isolation voltage between the control and load circuits is typically several thousand volts.

You May Also Be Interested in

NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess