EN
  • EN
  • DE

CS5870-154WA

Part No CS5870-154WA
Manufacturer MYSON
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MYSON
Win Source Part Number 244004-CS5870-154WA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5870-154WA CAD Model

Description

CS5870-154WA

The CS5870-154WA is a cutting-edge electronic component designed for high-performance applications. With its exceptional features, it is suitable for diverse projects demanding precision and resilience.

  • Military and Defense: Vital in the development of secure and sophisticated military technologies.
  • Automotive Innovation: Facilitates the advancement of automotive electronics for enhanced safety and efficiency.
  • Smart Devices: Enhances the functionality and efficiency of smart home devices.

Features and Benefits:

  • Cutting-Edge Design: Incorporates the latest advancements for superior performance.
  • Robust Functionality: Built to support complex and demanding applications.
  • Enhanced Security: Offers secure and reliable operation in sensitive applications.

Additional Details: The CS5870-154WA stands out with its combination of technological innovation and practicality. It is engineered to the highest standards, providing confidence for developers looking to create pioneering electronic solutions.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
KEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess