EN
  • EN
  • DE

24LC32AFT-I/ST

Part No 24LC32AFT-I/ST
Manufacturer Microchip Technology
Catalog IT infrastructure Memory
Description EEPROM 32K 4K X 8 2.5V SE EE IND 1/4AWP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455634-24LC32AFT-I/ST
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Voltage - Supply 2.5 V ~ 5.5 V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Ultra Librarian 3D Model Ultra Librarian 24LC32AFT-I/ST CAD Model

Description

The 24LC32AFT-I/ST is a high-performance EEPROM chip designed for advanced memory solutions. Produced by Microchip Technology, this chip is engineered to provide 32K (4K x 8) of Electrically Erasable Programmable Read-Only Memory, catering to a wide variety of digital applications. It operates at a low voltage of 2.5V, which makes it particularly suited for battery-powered devices, and the 'SE EE IND 1/4AWP' designation indicates its special endurance and wide temperature range capabilities, tailored for industrial applications. The '-I/ST' suffix in its name points to its industrial temperature rating, signifying its reliability under extreme conditions. This EEPROM is encased in a TSSOP (Thin Shrink Small Outline Package), offering an excellent solution for applications where space is at a premium, such as portable electronic gadgets, automotive electronics, and sophisticated industrial machinery. Its robustness, coupled with Microchip's reputation for producing long-lasting, durable components, makes the 24LC32AFT-I/ST a trusted choice for developers looking to integrate reliable memory storage into their designs.

You May Also Be Interested in

Dell
DELL 4GB DDR3 1066MHz. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, CAS latency: 9, ECC, Product colour: Green
Need more? Email Us
Dell
4GB 2Rx8 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
16GB 2Rx4 PC3-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL M393A2K40CB2-CTD. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
16GB 2Rx4 PC3-14900R DDR3-1866MHz
Need more? Email Us
Dell
8GB 1Rx8 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL 370-ADNH
Need more? Email Us
Dell
DELL N1TP1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess