EN
  • EN
  • DE

VKA150LS03-1

Part No VKA150LS03-1
Manufacturer Murata Power Solutions Inc.
Catalog OEM Parts (T - Z)
Description Isolated DC/DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103912-VKA150LS03-1
Categories OEM Parts(T-Z)
Manufacturer Murata Power Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VKA150LS03-1 CAD Model

Description

The VKA150LS03-1 is a DC-DC converter module manufactured by Murata Power Solutions Inc. Murata Power Solutions is a leading provider of power conversion products, and the VKA150LS03-1 is designed to provide a regulated DC output voltage from a DC input source. This type of converter is commonly used in various electronic systems to provide stable and isolated power.

Applications

  • Industrial Automation: Provides power to sensors, control systems, and other industrial equipment.
  • Telecommunications: Used in telecom infrastructure for power distribution and isolation.
  • Medical Equipment: Powering sensitive medical devices where stable and isolated power is crucial.
  • Aerospace and Defense: Employed in avionic systems, military vehicles, and communication equipment due to its rugged design and reliability.
  • Transportation Systems: Used in railway and automotive applications for power conversion and isolation.
  • Data Centers: Providing power to servers and network equipment with isolation.

Features

  • DC-DC Conversion: Converts a DC input voltage to a regulated DC output voltage.
  • Isolation: Provides galvanic isolation between the input and output.
  • High Efficiency: Designed for minimal power loss and heat generation.
  • Wide Input Voltage Range: Accepts a broad range of DC input voltages.
  • Regulated Output Voltage: Provides a stable and precise output voltage.
  • Over-Voltage Protection: Protects against excessive input voltage.
  • Over-Current Protection: Prevents damage from excessive output current.
  • Short Circuit Protection: Shuts down the module in case of a short circuit.
  • Thermal Shutdown: Protects against overheating.

Benefits

  • Increased System Reliability: Stable and regulated power supply ensures reliable operation of connected devices.
  • Enhanced Safety: Galvanic isolation provides safety by preventing ground loops and reducing the risk of electrical shock.
  • Reduced Energy Consumption: High efficiency minimizes power waste and lowers operating costs.
  • Simplified System Design: Wide input voltage range simplifies integration into various systems.
  • Enhanced System Protection: Built-in protection features safeguard against damage from various electrical faults.
  • Long Lifespan: Robust design and high-quality components ensure a long and reliable operational life.

Additional Details

The specific input voltage range, output voltage, output current, and isolation voltage of the VKA150LS03-1 can be found in the Murata Power Solutions datasheet. These modules often incorporate advanced power conversion topologies to achieve high efficiency and reliability. Cooling considerations are important; depending on the application, heat sinks or forced air cooling might be required to maintain the module within its operating temperature range. The VKA150LS03-1 is designed to meet relevant safety standards and provide a reliable power solution for a wide range of applications. Proper grounding and wiring practices should be followed to ensure optimal performance and safety.

You May Also Be Interested in

Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess