EN
  • EN
  • DE

CD1411C-R

Part No CD1411C-R
Manufacturer Murata Power Solutions Inc.
Catalog OEM Parts (C - E)
Description 1W 5 Vin 15 Vout 0.033A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020099-CD1411C-R
Categories OEM Parts(C-E)
Manufacturer Murata Power Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD1411C-R CAD Model

Description

The CD1411C-R is a DC-DC converter manufactured by Murata Power Solutions. It is a compact and efficient solution for converting DC voltage levels in a variety of applications. These converters are known for their reliable performance and robust design.

Applications

  • Industrial Control Systems: Used to provide regulated power to sensitive components in industrial environments.
  • Telecommunications Equipment: Provides stable power for telecom infrastructure.
  • Medical Devices: Powers various medical instruments, ensuring stable and reliable operation.
  • Aerospace Applications: Used in onboard power systems to convert voltage levels efficiently.
  • Automotive Electronics: Provides power to various electronic systems within vehicles.

Features

  • Wide Input Voltage Range: Accommodates a broad range of input voltages for versatile application.
  • High Efficiency: Minimizes power loss during conversion, reducing heat generation.
  • Compact Size: Enables integration into space-constrained applications.
  • Low Output Ripple and Noise: Ensures clean and stable power output.
  • Over-Temperature Protection: Protects the converter from damage due to overheating.
  • Short-Circuit Protection: Safeguards the converter and connected circuitry from short-circuit faults.
  • Input Under-Voltage Lockout: Prevents operation below a minimum input voltage, ensuring stable operation.

Benefits

  • Increased System Reliability: Stable power delivery minimizes the risk of system malfunction.
  • Reduced Energy Consumption: High efficiency results in lower energy usage and reduced operating costs.
  • Simplified System Design: Easy integration into various systems due to its compact size and versatile features.
  • Enhanced Safety: Protection features prevent damage and ensure safe operation.
  • Improved Performance: Clean and stable output power enhances the performance of connected devices.

Additional Details

The CD1411C-R typically operates within a specified temperature range (e.g., -40°C to +85°C) and is designed to meet various industry standards for safety and EMC. The specific input and output voltage ranges, output current capabilities, and isolation voltage ratings can vary, and these details should be verified in the product datasheet. The converter is typically encapsulated in a robust package to withstand harsh environmental conditions. It is commonly used in distributed power architectures where point-of-load conversion is required for optimal performance and efficiency.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess